HP logo

HP OfficeJet 8625 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17759
Info modified on:
29 Sept 2021, 13:41:56
Short summary description HP OfficeJet 8625 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi:

HP OfficeJet 8625, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 8625 Thermal inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi:

HP OfficeJet 8625. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 16.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.