HP logo

HP RP2 Retail System Model 2030

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73754
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2017
Short summary description HP RP2 Retail System Model 2030:

HP RP2 Retail System Model 2030, 35.6 cm (14"), 1366 x 768 pixels, Resistive, Intel® Pentium®, J2900, 2.41 GHz

Long summary description HP RP2 Retail System Model 2030:

HP RP2 Retail System Model 2030. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD, HDD interface: SATA. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.