HP logo

HP EliteDesk 800 G1 USDT Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65528
Info modified on:
26 Jun 2024, 10:25:51
Short summary description HP EliteDesk 800 G1 USDT Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

HP EliteDesk 800 G1 USDT, 3 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 USDT Intel® Core™ i5 i5-4590S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

HP EliteDesk 800 G1 USDT. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Power supply: 135 W. Chassis type: USFF. Product type: PC. Weight: 3.1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.