HP logo

HP LaserJet Enterprise M607n 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102759
Info modified on:
14 Mar 2024, 18:57:09
Short summary description HP LaserJet Enterprise M607n 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607n, Laser, 1200 x 1200 DPI, A4, 52 ppm, Network ready, White

Long summary description HP LaserJet Enterprise M607n 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm. Display: LCD. Network ready. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.