HP logo

HP 15.6 Value Topload

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
671036
Info modified on:
23 May 2025, 18:02:00
End of life date:
31 Jan 2025
Short summary description HP 15.6 Value Topload:

HP 15.6 Value Topload, Briefcase, 39.6 cm (15.6"), Shoulder strap, 430 g

Long summary description HP 15.6 Value Topload:

HP 15.6 Value Topload. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 430 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.