HP logo

HP 5900AF-48G-4XG-2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95776
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 5900AF-48G-4XG-2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 5900AF-48G-4XG-2QSFP+, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description HP 5900AF-48G-4XG-2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 5900AF-48G-4XG-2QSFP+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 4. MAC address table: 128000 entries, Switching capacity: 336 Gbit/s. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.