HP logo

HP 3600-24-PoE+ v2 EI Managed L3 Fast Ethernet (10/100) Power over Ethernet (PoE) Black

Brand:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84769
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3600-24-PoE+ v2 EI Managed L3 Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

HP 3600-24-PoE+ v2 EI, Managed, L3, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description HP 3600-24-PoE+ v2 EI Managed L3 Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

HP 3600-24-PoE+ v2 EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 32000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.