HP logo

HP A 5120-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126059
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP A 5120-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP A 5120-48G-PoE+ EI, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP A 5120-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP A 5120-48G-PoE+ EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. Switching capacity: 192 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.