HP logo

HP V 1910-48G Managed L2 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94374
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP V 1910-48G Managed L2 1U Black:

HP V 1910-48G, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description HP V 1910-48G Managed L2 1U Black:

HP V 1910-48G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8192 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.