HP logo

HP X130 10G SFP+ LC LR Transceiver network transceiver module 10000 Mbit/s SFP+ 1310 nm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96300
Info modified on:
10 Aug 2024, 07:37:02
Short summary description HP X130 10G SFP+ LC LR Transceiver network transceiver module 10000 Mbit/s SFP+ 1310 nm:

HP X130 10G SFP+ LC LR Transceiver, 10000 Mbit/s, SFP+, LC, LR, 10000 m, 1310 nm

Long summary description HP X130 10G SFP+ LC LR Transceiver network transceiver module 10000 Mbit/s SFP+ 1310 nm:

HP X130 10G SFP+ LC LR Transceiver. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC. Compliance certificates: RoHS. Width: 56.5 mm, Depth: 13.4 mm, Height: 8.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.