HP logo

HP 5820-24XG-SFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107200
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 5820-24XG-SFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 5820-24XG-SFP+, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP 5820-24XG-SFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 5820-24XG-SFP+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4, Console port: RJ-45. Full duplex. MAC address table: 32000 entries, Switching capacity: 488 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.