HP logo

HP Z240 MT + NVIDIA Quadro K620 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z240 MT + NVIDIA Quadro K620 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

HP Z240 MT + NVIDIA Quadro K620, 3.3 GHz, Intel® Xeon® E3 v5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z240 MT + NVIDIA Quadro K620 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

HP Z240 MT + NVIDIA Quadro K620. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.