HP logo

HP Z240 Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123221
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

HP Z240, 3.3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z240 Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

HP Z240. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.