HP Z820, 3.3 GHz, Intel® Xeon® E5 V2 Family, 32 GB, 1 TB, DVD Super Multi, Windows 7 Professional
HP Z820. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2667V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Weight: 19.5 kg. Product colour: Black