HP logo

HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117024
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Grey:

HP PS1810-8G, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Grey:

HP PS1810-8G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.