HP logo

HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 2920-24G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 2920-24G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.