HP logo

HP ProCurve 5406 zl Managed L3 10G Ethernet (100/1000/10000) 4U Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34391
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP ProCurve 5406 zl Managed L3 10G Ethernet (100/1000/10000) 4U Grey:

HP ProCurve 5406 zl, Managed, L3, 10G Ethernet (100/1000/10000), Rack mounting, 4U

Long summary description HP ProCurve 5406 zl Managed L3 10G Ethernet (100/1000/10000) 4U Grey:

HP ProCurve 5406 zl. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 64000 entries, Switching capacity: 379.2 Gbit/s. Rack mounting, Form factor: 4U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.