HP logo

HP V 1410-8G Unmanaged Gigabit Ethernet (10/100/1000) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67058
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP V 1410-8G Unmanaged Gigabit Ethernet (10/100/1000) Grey:

HP V 1410-8G, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description HP V 1410-8G Unmanaged Gigabit Ethernet (10/100/1000) Grey:

HP V 1410-8G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4096 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.