HP logo

HP 24-port SFP v2 zl Module network switch module

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60511
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 24-port SFP v2 zl Module network switch module:

HP 24-port SFP v2 zl Module, SFP, E5400/E8200 series zl switches, 261.6 x 206.5 x 44.5 mm, 910 g

Long summary description HP 24-port SFP v2 zl Module network switch module:

HP 24-port SFP v2 zl Module. Fiber optic connector: SFP. Compatibility: E5400/E8200 series zl switches. Dimensions (WxDxH): 261.6 x 206.5 x 44.5 mm, Weight: 910 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.