HP logo

HP ProCurve MSM310 WW Access Point

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
130107
Info modified on:
11 Jul 2022, 13:41:03
Long product name HP ProCurve MSM310 WW Access Point:

HP ProCurve MSM310 WW Access Point

HP ProCurve MSM310 WW Access Point:

HP ProCurve MultiService Mobility Access Points (MSM APs) bring intelligence to the network edge by providing scalable, seamless wireless access anywhere, anytime. Their feature set is abundantly rich, dispensing multiple network services, enforcing robust security, and delivering high-performance client access--unlike “thin” or “lite” access points. An integral component of the HP ProCurve Intelligent Mobility Solution, MSM APs support a plug-and-play automatic configuration and ongoing central control by ProCurve MultiService Mobility Controllers for the highest degree of configurability and ease of management.

Mobility

• Anywhere, anytime wireless coverage: Single-, dual-, and tri-radio IEEE 802.11a/b/g and 802.11n access points; Per-radio software-selectable configuration of the 2.4 GHz and 5 GHz frequency bands; Plenum-rated enclosures for indoor wireless coverage; Self-healing, self-optimizing local mesh extends network availability to areas without an Ethernet infrastructure; Wi-Fi Alliance certified for interoperability with all IEEE 802.11a/b/g/n client devices.

Short summary description HP ProCurve MSM310 WW Access Point:

HP ProCurve MSM310 WW Access Point

Long summary description HP ProCurve MSM310 WW Access Point:

HP ProCurve MSM310 WW Access Point

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.