HP logo

HP ProCurve 2510-24 Managed L2 Fast Ethernet (10/100) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve 2510-24 Managed L2 Fast Ethernet (10/100) 1U Black:

HP ProCurve 2510-24, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2510-24 Managed L2 Fast Ethernet (10/100) 1U Black:

HP ProCurve 2510-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.