HP logo

HP ProDesk 400 G2 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91546
Info modified on:
14 Mar 2024, 18:38:14
Short summary description HP ProDesk 400 G2 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black:

HP ProDesk 400 G2, 3.6 GHz, Intel® Core™ i7, i7-4790, 8 GB, 1 TB, Windows 8 Pro

Long summary description HP ProDesk 400 G2 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black:

HP ProDesk 400 G2. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8 Pro. Chassis type: Micro Tower. Product type: PC. Weight: 6.5 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.