location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Revolve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
810
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8R98EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296249214 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2015
Product end of life date
Bullet Points HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Silver
  • - Intel® Core™ i7 i7-5600U 2.6 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 44 Wh 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver :
The long product name of HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-5600U (4M Cache, 2.6 GHz), 11.6" HD (1366 x 768) LED, 8GB DDR3L, 256GB SSD, Intel HD Graphics 5500, WLAN 802.11a/b/g/b/ac, Bluetooth 4.0, HD Webcam, Windows 8.1 Pro 64 bit
More>>>
HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
The official description of HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

Windows 8.1 Pro

Designed for durability

HP’s ultra-thin full-performance EliteBook Ultrabook™ that converts to a tablet and is designed to pass MIL-STD 810G tests and features a magnesium chassis and spill resistant keyboard.

Bend over backwards flexibility

Take advantage of built-in flexibility with your choice of input from the optional HP Executive Pen, touchscreen, or keyboard to work with the five usage modes available on the HP EliteBook Revolve 810.

No-compromise performance

Boost your productivity with Windows 8.1, the latest 5th generation Intel® Core™ i3/i5/i7 ULT processor technology, long battery life, enterprise-class docking and high performance storage options.

Heavy security, effectively managed

Get security and manageability tools that ease the burden on IT with optional Intel® vPro™ and a comprehensive suite of tools from HP including HP BIOSphere, HP Sure Start, and HP Touchpoint Manager.

Short summary description HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
This short summary of the HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Revolve 810 G3, Intel® Core™ i7, 2.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP EliteBook Revolve 810 G3 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook Revolve 810 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-5600 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
3G standards
HSPA+
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Performance
Proximity sensor
Yes
Gyroscope
Yes
Keyboard
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23V
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85215
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
44 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
285 mm
Depth
212 mm
Height
22.2 mm
Weight *
1.4 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:29:53
Uk has collected 6 expert reviews for HP EliteBook Revolve 810 G3 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Intel® Core™ i7 i7-5600U 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:29:53
Even better thanks to Broadwell. The HP Elitebook Revolve 810 G3 can basically be described as Broadwell upgrade of its predecessor. However, the processor alone suffices to improve the convertible: More power and significantly improved battery runtimes i...
Good Bright and high-contrast IPS display, Very good keyboard, Fast SSD, Ran most of the time quietly, Low heating, Maintenance friendly, 3-year warranty...
Bad Only HD resolution, Expensive...
Bottom line The HP EliteBook Revolve 810 G3, courtesy of HP Germany.Hewlett Packard has refrained once again from changing the exterior of the third generation of the EliteBook Revolve 810. You still receive a premium convertible that is made of metal. The keyboard i...
85%