location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8Q51EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793779668 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2015
Product end of life date
Bullet Points HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 46 Wh
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey :
The long product name of HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (3M Cache, 1.7 GHz), 12.5" HD LED (1366 x 768), 8GB DDR3L, 256GB SSD, Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth, Webcam, Windows 7 Pro 64 bit
More>>>
HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
The official description of HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take charge of your day with the HP EliteBook 720 G1 with Windows 8.1, 4th generation Intel® Core™ i3/i5 processors, and innovative self-healing BIOS features from HP. The elegant thin and light design with optional HD Premium touch display makes the EliteBook ultra-productive in and out of the office. Powerful technology from HP helps you stay productive to support your thriving business.

Features

Windows 8.1 Pro or other operating systems available

Designed to perform

With a starting weight of less than 3 pounds, the HP EliteBook 720 G1 is ideal for the mobile professional. Stay productive on the move with Windows 8.1, powerful 4th generation Intel® Core™ i3/i5 processors, and up to 13.5 hours of battery life.

Field ready

The thin and light HP EliteBook 720 G1 endures HP’s Total Test Process of 115,000 hours and is designed to undergo MIL-SPEC 810G tests including drop testing.

Self-healing safeguard

Whether working from a coffee shop or in the office, HP Sure Start Technology will protect your PC from malicious intended and unintended attacks.

Featuring

Rest assured, with 24/7 phone support.

HP BIOSphere keeps the system protected with customizable security.

Enjoy the intuitive control of Windows 8.1 and impressive clarity of the optional HD+ touchscreen featuring tough Corning® Gorilla® Glass 3.

Stay productive throughout the day with the optional HP UltraSlim docking station.

The latest storage options ensure optimum performance from your HP EliteBook. Choose from a range of HDD and SSD options as well as flash cache and a mini-card SSD.

Stay connected to get work done in the field with HP Connection Manager, HP Wireless Hotspot,9and optional 4G LTE.

HP 3D DriveGuard helps protect critical information while you’re on the move.

Short summary description HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This short summary of the HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 720 G1, Intel® Core™ i5, 1.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This is an auto-generated long summary of HP EliteBook 720 G1 Intel® Core™ i5 i5-4210U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

HP EliteBook 720 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
3G standards
HSPA+
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
46 Wh
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
215 mm
Height
21 mm
Weight *
1.33 kg
Packaging content
Warranty card
Yes
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise