location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45W Smart AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y88AA#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758607435 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 45W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 45 W Input voltage: 90-265 V Input frequency: 47/63 Hz
  • - Purpose: Laptop
  • - Black
Long product name HP 45W Smart AC Adapter :
The long product name of HP 45W Smart AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45W Smart AC Adapter
More>>>
HP 45W Smart AC Adapter:
The official description of HP 45W Smart AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be productive throughout the day and keep an extra adapter on hand with the lightweight and versatile HP 45W Smart AC Adapter.

Short summary description HP 45W Smart AC Adapter:
This short summary of the HP 45W Smart AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45W Smart AC Adapter, Laptop, Indoor, 90-265 V, 47/63 Hz, 45 W, 8 A

Long summary description HP 45W Smart AC Adapter:
This is an auto-generated long summary of HP 45W Smart AC Adapter based on the first three specs of the first five spec groups.

HP 45W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 90-265 V. Product colour: Black. Width: 96 mm, Depth: 49.5 mm, Height: 22.4 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
90-265 V
Input frequency *
47/63 Hz
Output power *
45 W
Output current
8 A
Efficiency
87%
Features
Compatibility
Spectre 13 Pro, HP Spectre x2 Pro, HP EliteBook Folio 1040, HP EliteBook 8XX, Folio 9470m, Revolve 810, HP 215, 240 G2, 245 G2, 250 G2, 255 G2
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
96 mm
Depth
49.5 mm
Height
22.4 mm
Weight
201 g
Logistics data
Harmonized System (HS) code
85044090
Brand Image Product code Product Stock Price from
HP 45W Smart AC Adapter HP 45W Smart AC Adapter
(show image)
H6Y88AA 45W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)