HP logo

HP LaserJet 220V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
509641
Info modified on:
07 Jun 2025, 15:10:16
Short summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit, Maintenance kit, Laser, China, J8J88A, 225000 pages, HP

Long summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit. Product type: Maintenance kit, Print technology: Laser, Country of origin: China. Width: 426 mm, Depth: 466 mm, Height: 148 mm. Package weight: 5.7 kg, Package width: 498 mm, Package depth: 238 mm. Products per pallet: 100 pc(s), Layers per pallet: 10 pc(s), Master (outer) cases per pallet layer: 10 pc(s). Pallet dimensions (W x D x H): 1200 x 1000 x 2399 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.