HP logo

HP Pavilion x360 11-n034tu Intel® Celeron® N2830 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98008
Info modified on:
25 Jan 2025, 22:47:48
Short summary description HP Pavilion x360 11-n034tu Intel® Celeron® N2830 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red:

HP Pavilion x360 11-n034tu, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion x360 11-n034tu Intel® Celeron® N2830 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red:

HP Pavilion x360 11-n034tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.