location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
690n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
690n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8007G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585715299 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2012
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey :
  • - Internal
  • - Internal memory: 32 MB Flash memory: 8 MB
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
  • - IPv4/IPv6, Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, LPD, IPP, DHCPv6, MLDv1, ICMPv6, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
  • - Ethernet LAN (RJ-45) ports: 1
  • - Grey
Warranty: Service & support options: Free regional telephone support withinperiod. One-year replacementIf purchased as a bundle, the card takes on theof the printer. If an additional support pack has been purchased for the peripheral, the card also takes on thatWarranty: One-year replacementtelephone support determined by regional call center hours; HP e-mail support and user forums available; see http:// for more information.
Long product name HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey :
The short editorial description of HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey

Jetdirect 690n IPv6/IPsec 802.11g Wireless Print Server
More>>>
HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey:
The official marketing text of HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey as supplied by the manufacturer

The HP Jetdirect 690n Wireless 802.11g Print Server offers both wireless or wired connectivity. Get advanced authentication and encryption through IPsec and enjoy robust security, easy management and compatibility with your current IT infrastructure.

Enterprise customer who needs security, compatibility and the flexibility to print either wirelessly or wired.

Enjoy off-the-shelf wireless or wired functionality, robust security, reliability and speed.
- Wireless standard 802.11b/g enables you to provide wireless printer connectivity to a mobile workforce and to remote offices.
- The IPv6 protocol enables you to provide a sufficient number of IP addresses for an ever-increasing number of network users, as well delivering robust security for your networks.
- Use the Fast Ethernet port if you need the option to connect via wires.
- Count on robust and reliable technology backed by HP's award-winning support and a one-year limited warranty.

Experience best-in-class installation, configuration and easy management.
- Enjoy easy wired and wireless installation: the modular internal card slides into the EIO slot of any compatible HP peripheral and set up is easy with an improved installation wizard.
- Enjoy the convenience and flexibility of an HP internal print server card.
- With HP Web Jetadmin you can rely on scalable support for installation, configuration and management of your fleet.
- Embedded Web Server capabilities let you monitor your network from any standard Web browser and configure and manage printing.

Experience enterprise-class security with this scalable solution that offers broad compatibility.
- Secure your business-critical data with advanced authentication and encryption through IPsec.
- Additional security features include Kerberos, 802.1x, SSL/TLS, Access Control List, password protection, IPP over TLS and SNMPv3.
- Enjoy seamless integration and compatibility with your existing IT infrastructure, including OS support, network protocols and network operating systems.
- Add future enhancements to your print server with flash-upgradeable firmware.

Short summary description HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey:
This short summary of the HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 690n, Grey, 32 MB, 8 MB, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s

Long summary description HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey:
This is an auto-generated long summary of HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey based on the first three specs of the first five spec groups.

HP Jetdirect 690n. Product colour: Grey. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPv4/IPv6, Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, LPD, IPP, DHCPv6, MLDv1, ICMPv6,..., Management protocols: SNMPv3, SSL/TLS (HTTPS). Power consumption (typical): 3 W

Features
Internal *
Yes
Product colour
Grey
IPP support
Yes
Memory
Internal memory
32 MB
Flash memory
8 MB
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, HTTPS, LEAP, TKIP, WPA2
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
IPv4/IPv6, Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, LPD, IPP, DHCPv6, MLDv1, ICMPv6, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Management protocols
SNMPv3, SSL/TLS (HTTPS)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
3 W
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Other operating systems supported
Novell NetWare 5.x
Weight & dimensions
Width
89 mm
Depth
136 mm
Height
31 mm
Weight
120 g
Packaging data
Package dimensions (WxDxH)
153 x 223 x 57 mm
Package weight
332 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Other features
Dimensions (WxDxH)
89 x 136 x 31 mm
Recommended operating temperature range (T-T)
0 - 55 °C
Embedded web server
Yes
Install, configure, and manage via web server
Yes
Compatible operating systems
Windows Server 2003 Windows Server 2003 (64-bit) Windows Server 2008 Windows Server 2008 (64-bit) Red Hat Linux 7.x + SuSE Linux 8.x + HP-UX 10.20, 11.x, 11.i Solaris 2.5 + IBM AIX 3.2.5 +
Networking features
Fast Ethernet
Supports EPP and ECP
No
Recommended humidity operating range
15 - 95%