HP logo

HP Pavilion 22cw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121610
Info modified on:
20 Jan 2025, 10:40:45
End of life date:
30 Jun 2016
Short summary description HP Pavilion 22cw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 22cw, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP Pavilion 22cw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 22cw. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.