HP logo

HP Pavilion 22cw 54.6 cm (21.5") IPS LED Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83776
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Jun 2016
Short summary description HP Pavilion 22cw 54.6 cm (21.5") IPS LED Monitor:

HP Pavilion 22cw 54.6 cm (21.5") IPS LED Monitor, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP Pavilion 22cw 54.6 cm (21.5") IPS LED Monitor:

HP Pavilion 22cw 54.6 cm (21.5") IPS LED Monitor. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.