HP logo

HP Intel Core i7-4712MQ processor 2.3 GHz 6 MB Smart Cache

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55517
Info modified on:
23 May 2023, 20:01:10
Short summary description HP Intel Core i7-4712MQ processor 2.3 GHz 6 MB Smart Cache:

HP Intel Core i7-4712MQ, Intel® Core™ i7, PGA946, 22 nm, i7-4712MQ, 2.3 GHz, 64-bit

Long summary description HP Intel Core i7-4712MQ processor 2.3 GHz 6 MB Smart Cache:

HP Intel Core i7-4712MQ. Processor family: Intel® Core™ i7, Processor socket: PGA946, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Compatibility: ProBook 650 G1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.