HP logo

HP ENVY Recline 27xt Touch Intel® Core™ i5 i5-4590T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 830A Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54524
Info modified on:
07 Oct 2024, 17:07:55
Short summary description HP ENVY Recline 27xt Touch Intel® Core™ i5 i5-4590T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 830A Windows 8.1 Black, Silver:

HP ENVY Recline 27xt Touch, 68.6 cm (27"), Full HD, Intel® Core™ i5, 12 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline 27xt Touch Intel® Core™ i5 i5-4590T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 830A Windows 8.1 Black, Silver:

HP ENVY Recline 27xt Touch. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 830A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.