HP logo

HP Chromebook 14-q052na Intel® Celeron® 2955U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Blue, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9888
Info modified on:
23 Jan 2025, 19:25:03
End of life date:
31 Dec 2014
Short summary description HP Chromebook 14-q052na Intel® Celeron® 2955U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Blue, Silver:

HP Chromebook 14-q052na, Intel® Celeron®, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Chromebook 14-q052na Intel® Celeron® 2955U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Blue, Silver:

HP Chromebook 14-q052na. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Blue, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.