HP logo

HP AC 200W action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82588
Info modified on:
15 Mar 2021, 20:23:52
End of life date:
31 Dec 2015
Short summary description HP AC 200W action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi:

HP AC 200W, Full HD, CMOS, 5 MP, Wi-Fi

Long summary description HP AC 200W action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi:

HP AC 200W. HD type: Full HD, Video formats supported: H.264, Supported video modes: 1080p. Sensor type: CMOS, Total megapixels: 5 MP, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.