HP logo

HP ProDesk 600 G1 SFF Intel® Celeron® G G1840 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83039
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2016
Short summary description HP ProDesk 600 G1 SFF Intel® Celeron® G G1840 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP ProDesk 600 G1 SFF, 2.8 GHz, Intel® Celeron® G, 2 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description HP ProDesk 600 G1 SFF Intel® Celeron® G G1840 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP ProDesk 600 G1 SFF. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron® G, Processor model: G1840. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.