location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
490 G2 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4B01EA#ABD#*APACK*
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black :
The long product name of HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590 (3.3GHz, 6MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4600, Windows 7 Professional 64 / Windows 8.1 Pro
More>>>
HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
The official description of HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Grow your business with the HP ProDesk 490 G2 MT equipped with the tools you need for everyday business.

Features

Windows 7 Professional

Configurations for today and tomorrow.
- Meet your needs and your budget with a reasonably priced business desktop ready for expansion and upgrades with optional bundled displays.

Designed with work in mind.
- The newly designed HP ProDesk 490 G2 MT provides easy access to components in the tool-less chassis and optional connections for support of up to three displays to support your business.

Perform at the speed of work.
- Enjoy the business ready performance of the 4th generation Intel® Core™ processors4 equipped with a powerful chipset, processor support and robust memory.

Safeguard data and devices.
- Help keep sensitive data secure with comprehensive security features like HP Client Security and HP BIOS Protection,6 as well as the embedded TPM 1.2.

Features
- Get the performance of a solid state drive and the capacity of large Hard Disk Drives with Intel SRT.
- Help keep data safe and secure with optional dual storage RAID configurations.
- Rest easy with a ProDesk that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- See more of your work with support for up to three independent displays and optional DisplayPort with multi-stream.
- Guard your data, device and identity with HP Client Security.
- HP BIOS Protection’s6 automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Rest easy with a ProDesk that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- Rest easy with dependable business-class support options.
- Optional HP Care Pack with Accidental Damage Protection helps you avoid out-of-pocket repair or replacement costs and delivers service right to your door.
- Relax. You’re backed by expert support when you extend and expand beyond your standard limited warranty with optional HP Care Packs.10
- Easily share your internet connection with devices or colleagues to get productive fast.

Short summary description HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 490 G2 MT, 3.3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP ProDesk 490 G2 MT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
L3
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H97
Performance
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QJ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80815
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
300 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
358.8 mm
Height *
355 mm
Weight *
6.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business