HP logo

HP ProCurve 2524 Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132409
Info modified on:
09 Jul 2024, 10:07:21
Short summary description HP ProCurve 2524 Managed L2 Fast Ethernet (10/100) 1U Grey:

HP ProCurve 2524, Managed, L2, Fast Ethernet (10/100), Rack mounting, 1U

Long summary description HP ProCurve 2524 Managed L2 Fast Ethernet (10/100) 1U Grey:

HP ProCurve 2524. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 4096 entries, Switching capacity: 9.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3x. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.