HP logo

HP NVIDIA Quadro K2200 4GB Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145311
Info modified on:
02 Sept 2024, 20:30:29
End of life date:
30 Sept 2021
Short summary description HP NVIDIA Quadro K2200 4GB Graphics Card:

HP NVIDIA Quadro K2200 4GB Graphics Card, Quadro K2200, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description HP NVIDIA Quadro K2200 4GB Graphics Card:

HP NVIDIA Quadro K2200 4GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro K2200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.