HP logo

HP NVIDIA Quadro K620 2GB Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100561
Info modified on:
02 Sept 2024, 20:30:43
End of life date:
30 Jun 2018
Short summary description HP NVIDIA Quadro K620 2GB Graphics Card:

HP NVIDIA Quadro K620 2GB Graphics Card, Quadro K620, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro K620 2GB Graphics Card:

HP NVIDIA Quadro K620 2GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro K620. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.