location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2V02H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015184503 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
Warranty: 3 years
Long product name HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) :
The long product name of HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 4100 40-in Multifunction Printer with Top Stacker and 3-year Warranty
More>>>
HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):
The official description of HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed up the printing process and help save money with this consolidated mono and colour printing solution from HP. Experience fast and intuitive operation from beginning to end and produce excellent technical prints – all with one device.

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):
This short summary of the HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4100, 1200 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 8 x HP 841 PageWide XL, Colour copying

Long summary description HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 4100. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, Printing colours: Black, Cyan, Magenta, Yellow. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Recycled paper, Stacker type: Top Stacker. Product colour: White, Brown, Display diagonal: 20.3 cm (8"), Control type: Touch

FAST – Immediate, simple access to final prints

Don't waste time waiting for prints with speeds up to 10 D/A1 pages/min and a fast 30-second first page out.
Gain reassurance that the print will turn out as you expect with one-click printing from HP Click.[2]
Anyone can copy and scan with intuitive multifunction workflows, including automatic background removal.
Focus on your project, not the printer with up to 4 rolls and integrated 100-page top stacker.

SAVE – Help keep costs under control

Run at lower costs than low-volume LED[1] in monochrome and colour.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Use half the energy per page compared to equivalent LED printers.[3]
Secure data and help cut breach-related costs – self-encrypted HDD, Secure Disk Erase, and role access control.

CONSOLIDATE – Mono and colour printing in one

Improve manageability and simplify your workflow with one device for mono and colour.
Help meet all your needs, from job preparation to finishing, with a fully integrated HP solution.
Work with durable – moisture/fade-resistant – prints, even on uncoated bond, with HP PageWide XL pigment inks.[4]

Printing
Print resolution colour
1200 x 1200 DPI
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
8 x HP 841 PageWide XL
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Accuracy
0.1%
Maximum scan length
18 m
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Recycled paper
Stacker
Yes
Stacker type
Top Stacker
Maximum roll length
200 m
Maximum roll diameter
17.7 cm
Ports & interfaces
USB port *
No
Performance
Product colour *
White, Brown
Performance
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound pressure level (printing)
7.6 dB
RAM capacity
8 GB
Certification
EPEAT Silver, CE marking (including RoHS, WEEE, REACH)
Power
Power consumption (standby)
4.6 W
Power consumption (typical)
400 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Cartridge(s) included
Yes
Other features
Touchscreen
Yes
Disclaimer HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm):
Disclaimer

Technical specification disclaimers
Measured on HP Universal Bond paper.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
For longer plots (up to 200 m/656 ft), image quality might be affected.
Depth: 800 + 64 mm (31.5 + 2.5 in) removable scanner input tray to pass through doorways.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.