HP logo

HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Ubuntu Linux Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67603
Info modified on:
22 Jan 2025, 05:38:04
Short summary description HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Ubuntu Linux Black:

HP 255 G3, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Ubuntu Linux Black:

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.