HP logo

HP Pavilion 500-402a AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon R7 240 Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55083
Info modified on:
07 Oct 2024, 17:43:37
Short summary description HP Pavilion 500-402a AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon R7 240 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-402a, 3.5 GHz, AMD A10, 16 GB, 3 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 500-402a AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD AMD Radeon R7 240 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-402a. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.