HP logo

HP ENVY Beats 23-n100a Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72229
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY Beats 23-n100a Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Red:

HP ENVY Beats 23-n100a, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Beats 23-n100a Intel® Core™ i5 i5-4460T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Red:

HP ENVY Beats 23-n100a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.