HP Pavilion 22-h119hk TouchSmart, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 500 GB, Windows 8.1
HP Pavilion 22-h119hk TouchSmart. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver