HP logo

HP ProDesk 600 G1 Intel® Core™ i5 i5-4570T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107955
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2014
Short summary description HP ProDesk 600 G1 Intel® Core™ i5 i5-4570T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

HP ProDesk 600 G1, 2.9 GHz, Intel® Core™ i5, i5-4570T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProDesk 600 G1 Intel® Core™ i5 i5-4570T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

HP ProDesk 600 G1. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 230 W. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.