HP logo

HP 355 G2 AMD A4 A4-6210 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25763
Info modified on:
23 Jan 2025, 19:22:22
End of life date:
30 Nov 2015
Short summary description HP 355 G2 AMD A4 A4-6210 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP 355 G2, AMD A4, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 355 G2 AMD A4 A4-6210 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP 355 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.