HP logo

HP x796w USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69425
Info modified on:
10 Aug 2024, 11:33:06
Short summary description HP x796w USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

HP x796w, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 75 MB/s, Slide, Silver

Long summary description HP x796w USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

HP x796w. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 75 MB/s. Form factor: Slide. Weight: 13.9 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.