HP logo

HP HF20 disk array 22.44 TB Rack (4U) Green, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74779
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP HF20 disk array 22.44 TB Rack (4U) Green, Silver:

HP HF20, 22.44 TB, HDD+SSD, Serial Attached SCSI (SAS), 65 kg, Rack (4U), Green, Silver

Long summary description HP HF20 disk array 22.44 TB Rack (4U) Green, Silver:

HP HF20. Total installed storage capacity: 22.44 TB, Installed storage drive type: HDD+SSD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (4U). Number of storage drives supported: 27, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS. Width: 439 mm, Depth: 890 mm, Height: 175.8 mm, Weight: 65 kg. Product colour: Green, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.