HP logo

HP Pro Tablet 408 G1 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103196
Info modified on:
26 Jun 2024, 06:20:57
Short summary description HP Pro Tablet 408 G1 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:

HP Pro Tablet 408 G1, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1, Graphite

Long summary description HP Pro Tablet 408 G1 Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:

HP Pro Tablet 408 G1. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3736F. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 375 g. Operating system installed: Windows 8.1. Product colour: Graphite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.