location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB DDR3L-1600 1.35V SODIMM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3L-1600 1.35V SODIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y75AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758605806 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP 4GB DDR3L-1600 1.35V SODIMM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 4 GB DDR3 1600 MHz
  • - 204-pin SO-DIMM 1 x 4 GB
  • - 1.35 V
Warranty: HP DDR3 Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed three years). Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 4GB DDR3L-1600 1.35V SODIMM :
The long product name of HP 4GB DDR3L-1600 1.35V SODIMM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB, DDR3 1600MHz, 1.35V, SO-DIMM
More>>>
HP 4GB DDR3L-1600 1.35V SODIMM:
The official description of HP 4GB DDR3L-1600 1.35V SODIMM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enable fast start-up times with few delays during routine operations and support simultaneous opening of and toggling between large files (presentations, spreadsheets, and graphics, etc).
- Enjoy power savings compared to predecessor memory with just 1.35 V output.
- HP rigorously tests and qualifies all suppliers for ensured quality so that memory works seamlessly with HP products. Buying HP-branded memory helps ensure all memory characteristics match when upgrading.

Short summary description HP 4GB DDR3L-1600 1.35V SODIMM:
This short summary of the HP 4GB DDR3L-1600 1.35V SODIMM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4GB DDR3L-1600 1.35V SODIMM, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description HP 4GB DDR3L-1600 1.35V SODIMM:
This is an auto-generated long summary of HP 4GB DDR3L-1600 1.35V SODIMM based on the first three specs of the first five spec groups.

HP 4GB DDR3L-1600 1.35V SODIMM. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Features
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory voltage
1.35 V
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)